Vishay Intertechnology, Inc. RES SM CHIP 0 OHM 5% 1/8W CRCW1206000JRT2

Description
RES SM CHIP 0ohm 5% 1/8W
Request a Quote
Description
RES SM CHIP 0ohm 5% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SM CHIP 0 OHM 5% 1/8W - CRCW1206000JRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SM CHIP 0 OHM 5% 1/8W
CRCW1206000JRT2
RES SM CHIP 0 OHM 5% 1/8W CRCW1206000JRT2
RES SM CHIP 0ohm 5% 1/8W

RES SM CHIP 0ohm 5% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206000JRT2
Product Name RES SM CHIP 0 OHM 5% 1/8W
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers