Vishay Intertechnology, Inc. RESM1, 1206 0 1% CRCW1206000B02

Description
RESM1, 1206 0 1%
Request a Quote
Description
RESM1, 1206 0 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESM1, 1206 0 1% - CRCW1206000B02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESM1, 1206 0 1%
CRCW1206000B02
RESM1, 1206 0 1% CRCW1206000B02
RESM1, 1206 0 1%

RESM1, 1206 0 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206000B02
Product Name RESM1, 1206 0 1%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details