Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12060000ZSTB

Description
RES SMD 0 OHM JUMPER 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 0 OHM JUMPER 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12060000ZSTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12060000ZSTBDKR-ND
Chip Resistor - Surface Mount 541-CRCW12060000ZSTBDKR-ND
RES SMD 0 OHM JUMPER 1/4W 1206

RES SMD 0 OHM JUMPER 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12060000ZSTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12060000ZSTBTR-ND
Chip Resistor - Surface Mount 541-CRCW12060000ZSTBTR-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12060000ZSTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12060000ZSTBCT-ND
Chip Resistor - Surface Mount 541-CRCW12060000ZSTBCT-ND
RES SMD 0 OHM JUMPER 1/4W 1206

RES SMD 0 OHM JUMPER 1/4W 1206

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW12060000ZSTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW12060000ZSTB
Resistor-Fixed-Single-Surface-Mount CRCW12060000ZSTB
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW12060000ZSTBDKR-ND CRCW12060000ZSTB
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details