Vishay Precision Group Resistor Case Style Vishay CRCW12060000ZSTA.

Description
Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Rated Current:3.5A; Product Range:CRCW Series; Automotive Qualification Standard:AEC-Q200; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: No
Description
Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Rated Current:3.5A; Product Range:CRCW Series; Automotive Qualification Standard:AEC-Q200; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Case Style Vishay - 25AC7846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Case Style Vishay
25AC7846
Resistor Case Style Vishay 25AC7846
Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Rated Current:3.5A; Product Range:CRCW Series; Automotive Qualification Standard:AEC-Q200; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: No

Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Rated Current:3.5A; Product Range:CRCW Series; Automotive Qualification Standard:AEC-Q200; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7846
Product Name Resistor Case Style Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details