Vishay Intertechnology, Inc. RESM1, 1206 0 1% CRCW12060000ZRT1

Description
RESM1, 1206 0 1%
Request a Quote
Description
RESM1, 1206 0 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESM1, 1206 0 1% - CRCW12060000ZRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESM1, 1206 0 1%
CRCW12060000ZRT1
RESM1, 1206 0 1% CRCW12060000ZRT1
RESM1, 1206 0 1%

RESM1, 1206 0 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12060000ZRT1
Product Name RESM1, 1206 0 1%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details