Vishay Intertechnology, Inc. RES 0.0 OHM 1/4W 5% 1206 SMD CRCW12060000Z0TA

Description
RES 0.0ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 0.0ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.0 OHM 1/4W 5% 1206 SMD - CRCW12060000Z0TA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 1/4W 5% 1206 SMD
CRCW12060000Z0TA
RES 0.0 OHM 1/4W 5% 1206 SMD CRCW12060000Z0TA
RES 0.0ohm 1/4W 5% 1206 SMD

RES 0.0ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12060000Z0TA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12060000Z0TA-ND
Chip Resistor - Surface Mount CRCW12060000Z0TA-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12060000Z0TA CRCW12060000Z0TA-ND
Product Name RES 0.0 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 0.0 ohms 0.0 ohms
Tolerance 5 +/- %
Power Rating 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers