Vishay Precision Group Chip Resistor - Surface Mount CRCW12060000Z0EC

Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3033-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3033-2-ND
Chip Resistor - Surface Mount 541-3033-2-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3033-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3033-1-ND
Chip Resistor - Surface Mount 541-3033-1-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3033-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3033-6-ND
Chip Resistor - Surface Mount 541-3033-6-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.25W 0ohm Resistor - 52-CRCW12060000Z0EC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 0ohm Resistor
52-CRCW12060000Z0EC
SMD 0.25W 0ohm Resistor 52-CRCW12060000Z0EC
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0ohm, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW12060000Z0EC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12060000Z0EC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0ohm, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW12060000Z0EC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12060000Z0EC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12060000Z0EC
867210-CRCW12060000Z0EC
Chip Resistor - Surface Mount - CRCW12060000Z0EC 867210-CRCW12060000Z0EC
Manufacturer: Vishay Win Source Part Number: 867210-CRCW12060000Z 0EC Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3033-6, CRCW12060000Z0EC-ND, 541-3033-1, 541-3033-2

Manufacturer: Vishay
Win Source Part Number: 867210-CRCW12060000Z0EC
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3033-6, CRCW12060000Z0EC-ND, 541-3033-1, 541-3033-2

Buy Now Datasheet
1206,0,0%,13
Anaheim, CA, United States
1206,0,0%,13""T/R,HAZMAT
CRCW12060000Z0EC
1206,0,0%,13""T/R,HAZMAT CRCW12060000Z0EC
1206,0,0%,13""T/R,HA ZMAT

1206,0,0%,13""T/R,HAZMAT

Supplier's Site
Res, Aec-Q200, Thick Film, 0R, 1206; Resistor Case / Package Vishay - 49P1778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R, 1206; Resistor Case / Package Vishay
49P1778
Res, Aec-Q200, Thick Film, 0R, 1206; Resistor Case / Package Vishay 49P1778
RES, AEC-Q200, THICK FILM, 0R, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 0R, 1206; Resistor Case / Package Vishay - 65AC3435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R, 1206; Resistor Case / Package Vishay
65AC3435
Res, Aec-Q200, Thick Film, 0R, 1206; Resistor Case / Package Vishay 65AC3435
RES, AEC-Q200, THICK FILM, 0R, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3033-2-ND 52-CRCW12060000Z0EC 867210-CRCW12060000Z0EC CRCW12060000Z0EC 49P1778
Product Name Chip Resistor - Surface Mount SMD 0.25W 0ohm Resistor Chip Resistor - Surface Mount - CRCW12060000Z0EC 1206,0,0%,13""T/R,HAZMAT Res, Aec-Q200, Thick Film, 0R, 1206; Resistor Case / Package Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5233FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details