Vishay Precision Group Res Thick Film 1206 0 Ohm 1/4W SMD Paper T/R CRCW12060000Z0EB

Description
Res Thick Film 1206 0 Ohm 1/4W SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 0 Ohm 1/4W SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 0 Ohm 1/4W SMD Paper T/R - CRCW12060000Z0EB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 0 Ohm 1/4W SMD Paper T/R
CRCW12060000Z0EB
Res Thick Film 1206 0 Ohm 1/4W SMD Paper T/R CRCW12060000Z0EB
Res Thick Film 1206 0 Ohm 1/4W SMD Paper T/R

Res Thick Film 1206 0 Ohm 1/4W SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-3032-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3032-1-ND
Chip Resistor - Surface Mount 541-3032-1-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3032-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3032-2-ND
Chip Resistor - Surface Mount 541-3032-2-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3032-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3032-6-ND
Chip Resistor - Surface Mount 541-3032-6-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 0R, 0.25W, 1206, Reel; Resistor Case / Package Vishay - 83R8260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.25W, 1206, Reel; Resistor Case / Package Vishay
83R8260
Res, Thick Film, 0R, 0.25W, 1206, Reel; Resistor Case / Package Vishay 83R8260
RES, THICK FILM, 0R, 0.25W, 1206, REEL; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.25W, 1206, REEL; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Vishay - 49P1777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Vishay
49P1777
Res, Thick Film, 0R, 0.25W, 1206; Resistor Case / Package Vishay 49P1777
RES, THICK FILM, 0R, 0.25W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.25W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:CRCW e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12060000Z0EB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12060000Z0EB
Chip Resistor - Surface Mount CRCW12060000Z0EB
RES SMD 0 OHM JUMPER 1/4W 1206

RES SMD 0 OHM JUMPER 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12060000Z0EB 541-3032-1-ND 83R8260 CRCW12060000Z0EB
Product Name Res Thick Film 1206 0 Ohm 1/4W SMD Paper T/R Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.25W, 1206, Reel; Resistor Case / Package Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers