Vishay Precision Group Resistor-Fixed-Single-Surface-Mount CRCW12060000Z0EAHP

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW12060000Z0EAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW12060000Z0EAHP
Resistor-Fixed-Single-Surface-Mount CRCW12060000Z0EAHP
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Surface Mount Resistors - 8121773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121773P
Surface Mount Resistors 8121773P
Vishay CRCW12060000Z0EAHP

Vishay CRCW12060000Z0EAHP

Supplier's Site
Surface Mount Resistors - 8121773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121773
Surface Mount Resistors 8121773
Vishay CRCW12060000Z0EAHP

Vishay CRCW12060000Z0EAHP

Supplier's Site
SMD 0 Ohm 0.5W 200V Resistor - 52-CRCW12060000Z0EAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 Ohm 0.5W 200V Resistor
52-CRCW12060000Z0EAHP
SMD 0 Ohm 0.5W 200V Resistor 52-CRCW12060000Z0EAHP
0 Ohm Thick Film Resistor, 0.5W, 200V, 1206 SMD Product overview: CRCW12060000Z0EAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12060000Z0EAH P can be used for catalog matching and distributor lookup.

0 Ohm Thick Film Resistor, 0.5W, 200V, 1206 SMD Product overview: CRCW12060000Z0EAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12060000Z0EAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-0.0UBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0UBTR-ND
Chip Resistor - Surface Mount 541-0.0UBTR-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0UBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0UBDKR-ND
Chip Resistor - Surface Mount 541-0.0UBDKR-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-0.0UBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-0.0UBCT-ND
Chip Resistor - Surface Mount 541-0.0UBCT-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12060000Z0EAHP - 844898-CRCW12060000Z0EAHP - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12060000Z0EAHP
844898-CRCW12060000Z0EAHP
Chip Resistor - Surface Mount - CRCW12060000Z0EAHP 844898-CRCW12060000Z0EAHP
Manufacturer: Vishay Win Source Part Number: 844898-CRCW12060000Z 0EAHP Series: CRCW-HP Features: 0 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW1206 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-0.0UB, 541-0.0UBDKR, 541-0.0UBTR, 541-0.0UBCT

Manufacturer: Vishay
Win Source Part Number: 844898-CRCW12060000Z0EAHP
Series: CRCW-HP
Features: 0 Ohms Chip Resistor
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-0.0UB, 541-0.0UBDKR, 541-0.0UBTR, 541-0.0UBCT

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12060000Z0EAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12060000Z0EAHP
Chip Resistor - Surface Mount CRCW12060000Z0EAHP
RES SMD 0 OHM JUMPER 3/4W 1206

RES SMD 0 OHM JUMPER 3/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.75W, 1206; Resistor Case / Package Vishay - 68R2999 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.75W, 1206; Resistor Case / Package Vishay
68R2999
Res, Thick Film, 0R, 0.75W, 1206; Resistor Case / Package Vishay 68R2999
RES, THICK FILM, 0R, 0.75W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:10A; Product Range:CRCW-HP e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.75W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:10A; Product Range:CRCW-HP e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.75W, 1206, Thick Film; Resistor Case / Package Vishay - 68R3000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.75W, 1206, Thick Film; Resistor Case / Package Vishay
68R3000
Res, 0R, 0.75W, 1206, Thick Film; Resistor Case / Package Vishay 68R3000
RES, 0R, 0.75W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:10A; Product Range:CRCW-HP e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

RES, 0R, 0.75W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:10A; Product Range:CRCW-HP e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 33AC0552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
33AC0552
Res, 0R, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 33AC0552
RES, 0R, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW12060000Z0EAHP 8121773P 8121773 52-CRCW12060000Z0EAHP 541-0.0UBTR-ND 844898-CRCW12060000Z0EAHP CRCW12060000Z0EAHP 68R2999 33AC0552
Product Name Resistor-Fixed-Single-Surface-Mount Surface Mount Resistors Surface Mount Resistors SMD 0 Ohm 0.5W 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW12060000Z0EAHP Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.75W, 1206; Resistor Case / Package Vishay Res, 0R, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206; 1206 [3216 Metric] 1206
Technology / Construction Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details