VISHAY INTERTECHNOLOGY, INC.
CRCW12060000 -- RESISTOR, 0 OHM, 0.1
Vishay Intertechnology, Inc.
RESISTOR, 0 OHM, 0.1
CRCW12060000
Description
RESISTOR, 0ohm, 0.1
Request a Quote
Email Supplier
Description
RESISTOR, 0ohm, 0.1
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12060000 |
|
Product Name
|
RESISTOR, 0 OHM, 0.1 |
|
Resistance Range
|
0.0 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
ThroughHole
Resistance Range
22 ohms
Tolerance
5 +/- %
View Details
3 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details