Vishay Intertechnology, Inc. RESISTOR, 0.22 OHM, 125MW, 5%, 300PPM, CHIP CRCW0805R22JRT1

Description
RESISTOR, 0.22ohm, 125MW, 5%, 300PPM, CHIP
Request a Quote
Description
RESISTOR, 0.22ohm, 125MW, 5%, 300PPM, CHIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0.22 OHM, 125MW, 5%, 300PPM, CHIP - CRCW0805R22JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.22 OHM, 125MW, 5%, 300PPM, CHIP
CRCW0805R22JRT1
RESISTOR, 0.22 OHM, 125MW, 5%, 300PPM, CHIP CRCW0805R22JRT1
RESISTOR, 0.22ohm, 125MW, 5%, 300PPM, CHIP

RESISTOR, 0.22ohm, 125MW, 5%, 300PPM, CHIP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805R22JRT1
Product Name RESISTOR, 0.22 OHM, 125MW, 5%, 300PPM, CHIP
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details