Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 9.53ohms 1% CRCW08059R53FKTA

Description
Thick Film Resistors - SMD 1/8watt 9.53ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 9.53ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 9.53ohms 1% - CRCW08059R53FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 9.53ohms 1%
CRCW08059R53FKTA
Thick Film Resistors - SMD 1/8watt 9.53ohms 1% CRCW08059R53FKTA
Thick Film Resistors - SMD 1/8watt 9.53ohms 1%

Thick Film Resistors - SMD 1/8watt 9.53ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08059R53FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08059R53FKTA-ND
Chip Resistor - Surface Mount CRCW08059R53FKTA-ND
9.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08059R53FKTA CRCW08059R53FKTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 9.53ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details