Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:9.53ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW08059R53FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW08059R53FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW08059R53FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW08059R53FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:9.53ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-9.53CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53CCDKR-ND
Chip Resistor - Surface Mount 541-9.53CCDKR-ND
9.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.53CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53CCTR-ND
Chip Resistor - Surface Mount 541-9.53CCTR-ND
9.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.53CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53CCCT-ND
Chip Resistor - Surface Mount 541-9.53CCCT-ND
9.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 9.53 Ohm, 125Mw, 1%; Resistance Vishay - 53K0541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.53 Ohm, 125Mw, 1%; Resistance Vishay
53K0541
Resistor, Thick Film, 9.53 Ohm, 125Mw, 1%; Resistance Vishay 53K0541
RESISTOR, THICK FILM, 9.53 OHM, 125mW, 1%; Resistance:9.53ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 9.53 OHM, 125mW, 1%; Resistance:9.53ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08059R53FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08059R53FKEA
Chip Resistor - Surface Mount CRCW08059R53FKEA
RES SMD 9.53 OHM 1% 1/8W 0805

RES SMD 9.53 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08059R53FKEA 541-9.53CCDKR-ND 53K0541 CRCW08059R53FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:9.53ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 9.53 Ohm, 125Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 9.53 ohms 9.53 ohms 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details