Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 9.1ohms 5% 200ppm CRCW08059R10JNTA

Description
Thick Film Resistors - SMD 1/8watt 9.1ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 9.1ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 9.1ohms 5% 200ppm - CRCW08059R10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 9.1ohms 5% 200ppm
CRCW08059R10JNTA
Thick Film Resistors - SMD 1/8watt 9.1ohms 5% 200ppm CRCW08059R10JNTA
Thick Film Resistors - SMD 1/8watt 9.1ohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 9.1ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08059R10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08059R10JNTA-ND
Chip Resistor - Surface Mount CRCW08059R10JNTA-ND
9.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 9.1 5% 200 Rt1 Rohs Compliant Vishay - 49P1735 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 9.1 5% 200 Rt1 Rohs Compliant Vishay
49P1735
Crcw0805 9.1 5% 200 Rt1 Rohs Compliant Vishay 49P1735
CRCW0805 9.1 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 9.1 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW08059R10JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08059R10JNTA
Chip Resistor - Surface Mount CRCW08059R10JNTA
RES SMD 9.1 OHM 5% 1/8W 0805

RES SMD 9.1 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08059R10JNTA CRCW08059R10JNTA-ND 49P1735 CRCW08059R10JNTA
Product Name Thick Film Resistors - SMD 1/8watt 9.1ohms 5% 200ppm Chip Resistor - Surface Mount Crcw0805 9.1 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details