Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08059R10JNEB

Description
9.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08059R10JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08059R10JNEB-ND
Chip Resistor - Surface Mount CRCW08059R10JNEB-ND
9.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08059R10JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08059R10JNEB
Chip Resistor - Surface Mount CRCW08059R10JNEB
RES SMD 9.1 OHM 5% 1/8W 0805

RES SMD 9.1 OHM 5% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 200 9R1 5% Et5 E3 Rohs Compliant Vishay - 49P1734 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 9R1 5% Et5 E3 Rohs Compliant Vishay
49P1734
D12/crcw0805 200 9R1 5% Et5 E3 Rohs Compliant Vishay 49P1734
D12/CRCW0805 200 9R1 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 9R1 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW08059R10JNEB-ND CRCW08059R10JNEB 49P1734
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 200 9R1 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 9.1 ohms 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details