Vishay Intertechnology, Inc. RES 9.09 OHM 1/8W 1% 0805 SMD CRCW08059R09FNEA

Description
RES 9.09ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 9.09ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 1/8W 1% 0805 SMD - CRCW08059R09FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1/8W 1% 0805 SMD
CRCW08059R09FNEA
RES 9.09 OHM 1/8W 1% 0805 SMD CRCW08059R09FNEA
RES 9.09ohm 1/8W 1% 0805 SMD

RES 9.09ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.09CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09CTR-ND
Chip Resistor - Surface Mount 541-9.09CTR-ND
9.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08059R09FNEA 541-9.09CTR-ND
Product Name RES 9.09 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176762-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers