Vishay Precision Group Chip Resistor - Surface Mount CRCW08059R09FKEA

Description
9.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.09CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09CCTR-ND
Chip Resistor - Surface Mount 541-9.09CCTR-ND
9.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09CCCT-ND
Chip Resistor - Surface Mount 541-9.09CCCT-ND
9.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09CCDKR-ND
Chip Resistor - Surface Mount 541-9.09CCDKR-ND
9.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.09 OHM 1/8W 1% 0805 SMD - CRCW08059R09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1/8W 1% 0805 SMD
CRCW08059R09FKEA
RES 9.09 OHM 1/8W 1% 0805 SMD CRCW08059R09FKEA
RES 9.09ohm 1/8W 1% 0805 SMD

RES 9.09ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 9R09, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9R09, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0538
Res, Thick Film, 9R09, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0538
RES, THICK FILM, 9R09, 1%, 0.125W, 0805, REEL; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9R09, 1%, 0.125W, 0805, REEL; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9R09, 1%, 0.125W, 0805; Resistance Vishay - 53K0537 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9R09, 1%, 0.125W, 0805; Resistance Vishay
53K0537
Res, Thick Film, 9R09, 1%, 0.125W, 0805; Resistance Vishay 53K0537
RES, THICK FILM, 9R09, 1%, 0.125W, 0805; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9R09, 1%, 0.125W, 0805; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08059R09FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08059R09FKEA
Chip Resistor - Surface Mount CRCW08059R09FKEA
RES SMD 9.09 OHM 1% 1/8W 0805

RES SMD 9.09 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-9.09CCTR-ND CRCW08059R09FKEA 53K0538 CRCW08059R09FKEA
Product Name Chip Resistor - Surface Mount RES 9.09 OHM 1/8W 1% 0805 SMD Res, Thick Film, 9R09, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details