Vishay Intertechnology, Inc. RES 9.76M OHM 1/8W 1% 0805 SMD CRCW08059M76FKTA

Description
RES 9.76Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 9.76Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76M OHM 1/8W 1% 0805 SMD - CRCW08059M76FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76M OHM 1/8W 1% 0805 SMD
CRCW08059M76FKTA
RES 9.76M OHM 1/8W 1% 0805 SMD CRCW08059M76FKTA
RES 9.76Mohm 1/8W 1% 0805 SMD

RES 9.76Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08059M76FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08059M76FKTA-ND
Chip Resistor - Surface Mount CRCW08059M76FKTA-ND
9.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08059M76FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08059M76FKTA
Resistors - Chip Resistor - Surface Mount CRCW08059M76FKTA
RES SMD 9.76M OHM 1% 1/8W 0805

RES SMD 9.76M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW08059M76FKTA CRCW08059M76FKTA-ND CRCW08059M76FKTA
Product Name RES 9.76M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 9.76E6 ohms 9.76E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details