Vishay Precision Group Thick Film Resistors - SMD 1/8watt 9.76Mohms 1% CRCW08059M76FKEA

Description
Thick Film Resistors - SMD 1/8watt 9.76Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 9.76Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 9.76Mohms 1% - CRCW08059M76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 9.76Mohms 1%
CRCW08059M76FKEA
Thick Film Resistors - SMD 1/8watt 9.76Mohms 1% CRCW08059M76FKEA
Thick Film Resistors - SMD 1/8watt 9.76Mohms 1%

Thick Film Resistors - SMD 1/8watt 9.76Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-9.76MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76MCDKR-ND
Chip Resistor - Surface Mount 541-9.76MCDKR-ND
9.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76MCTR-ND
Chip Resistor - Surface Mount 541-9.76MCTR-ND
9.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76MCCT-ND
Chip Resistor - Surface Mount 541-9.76MCCT-ND
9.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4830 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4830
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4830
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.76 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.76 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9M76, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M76, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3763
Res, Thick Film, 9M76, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3763
RES, THICK FILM, 9M76, 1%, 0.125W, 0805, REEL; Resistance:9.76Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M76, 1%, 0.125W, 0805, REEL; Resistance:9.76Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08059M76FKEA 541-9.76MCDKR-ND 27W4830 47P3763
Product Name Thick Film Resistors - SMD 1/8watt 9.76Mohms 1% Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Res, Thick Film, 9M76, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 9.76E6 ohms 9.76E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details