Thick Film Resistors - SMD 1/8watt 9.1Mohms 5%
9.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 9.1M OHM 5% 1/8W 0805
Resistor,Metal Glaze,9.1MOhms,150WV
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW08059M10JNTA | CRCW08059M10JNTA-ND | CRCW08059M10JNTA | 26H2860 |
| Product Name | Thick Film Resistors - SMD 1/8watt 9.1Mohms 5% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,metal Glaze,9.1Mohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805 | |
| Resistance Range | 9.10E6 ohms | 0.0091 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |