Vishay Precision Group Chip Resistor - Surface Mount CRCW08059M10JNEA

Description
9.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.1MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.1MATR-ND
Chip Resistor - Surface Mount 541-9.1MATR-ND
9.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:9.1Mohm; Resistance Tolerance:+/- 5%; Power Rating... - CRCW08059M10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:9.1Mohm; Resistance Tolerance:+/- 5%; Power Rating...
CRCW08059M10JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:9.1Mohm; Resistance Tolerance:+/- 5%; Power Rating... CRCW08059M10JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:9.1Mohm; Resistance Tolerance:+/- 5%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:9.1Mohm; Resistance Tolerance:+/- 5%; Power Rating...

Supplier's Site
Res, Thick Film, 9M1, 5%, 0.125W, 0805; Resistance Vishay - 59M6936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M1, 5%, 0.125W, 0805; Resistance Vishay
59M6936
Res, Thick Film, 9M1, 5%, 0.125W, 0805; Resistance Vishay 59M6936
RES, THICK FILM, 9M1, 5%, 0.125W, 0805; Resistance:9.1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 9M1, 5%, 0.125W, 0805; Resistance:9.1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-9.1MATR-ND CRCW08059M10JNEA 59M6936
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:9.1Mohm; Resistance Tolerance:+/- 5%; Power Rating... Res, Thick Film, 9M1, 5%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers