Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08059M10FKTA

Description
9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08059M10FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08059M10FKTA-ND
Chip Resistor - Surface Mount CRCW08059M10FKTA-ND
9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.10M OHM 1/8W 1% 0805 SMD - CRCW08059M10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10M OHM 1/8W 1% 0805 SMD
CRCW08059M10FKTA
RES 9.10M OHM 1/8W 1% 0805 SMD CRCW08059M10FKTA
RES 9.10Mohm 1/8W 1% 0805 SMD

RES 9.10Mohm 1/8W 1% 0805 SMD

Supplier's Site
Crcw0805 9.1M 1% 100 Rt1 Rohs Compliant Vishay - 49P1722 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 9.1M 1% 100 Rt1 Rohs Compliant Vishay
49P1722
Crcw0805 9.1M 1% 100 Rt1 Rohs Compliant Vishay 49P1722
CRCW0805 9.1M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 9.1M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08059M10FKTA-ND CRCW08059M10FKTA 49P1722
Product Name Chip Resistor - Surface Mount RES 9.10M OHM 1/8W 1% 0805 SMD Crcw0805 9.1M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9800 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details