Vishay Precision Group Thick Film Resistors - SMD 1/8watt 9.09Mohms 1% CRCW08059M09FKEA

Description
Thick Film Resistors - SMD 1/8watt 9.09Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 9.09Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 9.09Mohms 1% - CRCW08059M09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 9.09Mohms 1%
CRCW08059M09FKEA
Thick Film Resistors - SMD 1/8watt 9.09Mohms 1% CRCW08059M09FKEA
Thick Film Resistors - SMD 1/8watt 9.09Mohms 1%

Thick Film Resistors - SMD 1/8watt 9.09Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-9.09MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09MCCT-ND
Chip Resistor - Surface Mount 541-9.09MCCT-ND
9.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09MCDKR-ND
Chip Resistor - Surface Mount 541-9.09MCDKR-ND
9.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09MCTR-ND
Chip Resistor - Surface Mount 541-9.09MCTR-ND
9.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 9M09, 1%, 0.125W, 0805; Resistance Vishay - 51P0464 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M09, 1%, 0.125W, 0805; Resistance Vishay
51P0464
Res, Thick Film, 9M09, 1%, 0.125W, 0805; Resistance Vishay 51P0464
RES, THICK FILM, 9M09, 1%, 0.125W, 0805; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M09, 1%, 0.125W, 0805; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9M09, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3762 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M09, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3762
Res, Thick Film, 9M09, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3762
RES, THICK FILM, 9M09, 1%, 0.125W, 0805, REEL; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M09, 1%, 0.125W, 0805, REEL; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08059M09FKEA 541-9.09MCCT-ND 51P0464
Product Name Thick Film Resistors - SMD 1/8watt 9.09Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 9M09, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 9.09E6 ohms 9.09E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details