Vishay Precision Group CRCW08059K76FKEA CRCW08059K76FKEA

Description
CRCW08059K76FKEA
Request a Quote Datasheet
Description
CRCW08059K76FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08059K76FKEA - CRCW08059K76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08059K76FKEA
CRCW08059K76FKEA
CRCW08059K76FKEA CRCW08059K76FKEA
CRCW08059K76FKEA

CRCW08059K76FKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08059K76FKEA
867209-CRCW08059K76FKEA
Chip Resistor - Surface Mount - CRCW08059K76FKEA 867209-CRCW08059K76FKEA
Manufacturer: Vishay Win Source Part Number: 867209-CRCW08059K76F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 9.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 9K76 1% ET1 E3, 541-9.76KCDKR, 541-9.76KCCT, 541-9.76KCTR

Manufacturer: Vishay
Win Source Part Number: 867209-CRCW08059K76FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 9.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 9K76 1% ET1 E3, 541-9.76KCDKR, 541-9.76KCCT, 541-9.76KCTR

Buy Now Datasheet
SMD 150V 125mW Resistor - 52-CRCW08059K76FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW08059K76FKEA
SMD 150V 125mW Resistor 52-CRCW08059K76FKEA
0805 9.76kR 1% Thick Film SMD Resistor, 150V, 125mW Product overview: CRCW08059K76FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08059K76FKEA can be used for catalog matching and distributor lookup.

0805 9.76kR 1% Thick Film SMD Resistor, 150V, 125mW Product overview: CRCW08059K76FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08059K76FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-9.76KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KCCT-ND
Chip Resistor - Surface Mount 541-9.76KCCT-ND
9.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KCTR-ND
Chip Resistor - Surface Mount 541-9.76KCTR-ND
9.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KCDKR-ND
Chip Resistor - Surface Mount 541-9.76KCDKR-ND
9.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 9K76, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K76, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4699
Res, Thick Film, 9K76, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4699
RES, THICK FILM, 9K76, 1%, 0.125W, 0805, REEL; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K76, 1%, 0.125W, 0805, REEL; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9K76, 1%, 0.125W, 0805; Resistance Vishay - 53K0532 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K76, 1%, 0.125W, 0805; Resistance Vishay
53K0532
Res, Thick Film, 9K76, 1%, 0.125W, 0805; Resistance Vishay 53K0532
RES, THICK FILM, 9K76, 1%, 0.125W, 0805; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K76, 1%, 0.125W, 0805; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4825 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4825
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4825
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.76 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.76 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08059K76FKEA 867209-CRCW08059K76FKEA 52-CRCW08059K76FKEA 541-9.76KCCT-ND 42K4699 27W4825
Product Name CRCW08059K76FKEA Chip Resistor - Surface Mount - CRCW08059K76FKEA SMD 150V 125mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 9K76, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 9760 ohms 9760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details