Vishay Precision Group Chip Resistor - Surface Mount CRCW08059K53FKTA

Description
RES SMD 9.53K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 9.53K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08059K53FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08059K53FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08059K53FKTACT-ND
RES SMD 9.53K OHM 1% 1/8W 0805

RES SMD 9.53K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08059K53FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08059K53FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08059K53FKTATR-ND
9.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08059K53FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08059K53FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08059K53FKTADKR-ND
RES SMD 9.53K OHM 1% 1/8W 0805

RES SMD 9.53K OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW08059K53FKTA - CRCW08059K53FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08059K53FKTA
CRCW08059K53FKTA
CRCW08059K53FKTA CRCW08059K53FKTA
CRCW08059K53FKTA

CRCW08059K53FKTA

Supplier's Site
Res, Thick Film, 9K53, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K53, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5393
Res, Thick Film, 9K53, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5393
RES, THICK FILM, 9K53, 1%, 0.125W, 0805, REEL; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 9K53, 1%, 0.125W, 0805, REEL; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08059K53FKTACT-ND CRCW08059K53FKTA 07J5393
Product Name Chip Resistor - Surface Mount CRCW08059K53FKTA Res, Thick Film, 9K53, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers