Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:9.53kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08059K53FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW08059K53FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW08059K53FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08059K53FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:9.53kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:9.53kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-9.53KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53KCCT-ND
Chip Resistor - Surface Mount 541-9.53KCCT-ND
9.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.53KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53KCTR-ND
Chip Resistor - Surface Mount 541-9.53KCTR-ND
9.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.53KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53KCDKR-ND
Chip Resistor - Surface Mount 541-9.53KCDKR-ND
9.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5525 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5525
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5525
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.53 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.53 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3879 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3879
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3879
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.53 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.53 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08059K53FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08059K53FKEA
Chip Resistor - Surface Mount CRCW08059K53FKEA
RES SMD 9.53K OHM 1% 1/8W 0805

RES SMD 9.53K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08059K53FKEA 541-9.53KCCT-ND 61M5525 CRCW08059K53FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:9.53kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.53 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details