Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08059K31FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08059K31FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08059K31FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08059K31FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW08059K31FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08059K31FKTA-ND
Chip Resistor - Surface Mount CRCW08059K31FKTA-ND
9.31 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 9K31, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K31, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5387
Res, Thick Film, 9K31, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5387
RES, THICK FILM, 9K31, 1%, 0.125W, 0805, REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 9K31, 1%, 0.125W, 0805, REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08059K31FKTA CRCW08059K31FKTA-ND 07J5387
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 9K31, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details