Vishay Precision Group Chip Resistor - Surface Mount CRCW08059K31FKEA

Description
9.31 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.31 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.31KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31KCDKR-ND
Chip Resistor - Surface Mount 541-9.31KCDKR-ND
9.31 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.31KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31KCTR-ND
Chip Resistor - Surface Mount 541-9.31KCTR-ND
9.31 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.31KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31KCCT-ND
Chip Resistor - Surface Mount 541-9.31KCCT-ND
9.31 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08059K31FKEA - CRCW08059K31FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08059K31FKEA
CRCW08059K31FKEA
CRCW08059K31FKEA CRCW08059K31FKEA
CRCW08059K31FKEA

CRCW08059K31FKEA

Supplier's Site
SMD 8W 150V Resistor - 52-CRCW08059K31FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-CRCW08059K31FKEA
SMD 8W 150V Resistor 52-CRCW08059K31FKEA
9.31kR 1% 1/8W 150V Thick Film SMD Chip Resistor 0805 Product overview: CRCW08059K31FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08059K31FKEA can be used for catalog matching and distributor lookup.

9.31kR 1% 1/8W 150V Thick Film SMD Chip Resistor 0805 Product overview: CRCW08059K31FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08059K31FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791759
Surface Mount Resistors 6791759
Vishay CRCW08059K31FKEA

Vishay CRCW08059K31FKEA

Supplier's Site
Surface Mount Resistors - 6791759P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791759P
Surface Mount Resistors 6791759P
Vishay CRCW08059K31FKEA

Vishay CRCW08059K31FKEA

Supplier's Site
Surface Mount Resistors - 1726454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1726454
Surface Mount Resistors 1726454
Vishay CRCW08059K31FKEA

Vishay CRCW08059K31FKEA

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 9.31 kOhms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 9.31 kOhms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film

Buy Now Datasheet
Res, Thick Film, 9K31, 1%, 0.125W, 0805; Resistance Vishay - 53K0529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K31, 1%, 0.125W, 0805; Resistance Vishay
53K0529
Res, Thick Film, 9K31, 1%, 0.125W, 0805; Resistance Vishay 53K0529
RES, THICK FILM, 9K31, 1%, 0.125W, 0805; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K31, 1%, 0.125W, 0805; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9K31, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K31, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4698
Res, Thick Film, 9K31, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4698
RES, THICK FILM, 9K31, 1%, 0.125W, 0805, REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K31, 1%, 0.125W, 0805, REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-9.31KCDKR-ND CRCW08059K31FKEA 52-CRCW08059K31FKEA 6791759 6791759P 53K0529
Product Name Chip Resistor - Surface Mount CRCW08059K31FKEA SMD 8W 150V Resistor Surface Mount Resistors Surface Mount Resistors Resistors Chip Resistor - Surface Mount Res, Thick Film, 9K31, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers