Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08059K10JNEB

Description
9.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08059K10JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08059K10JNEB-ND
Chip Resistor - Surface Mount CRCW08059K10JNEB-ND
9.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 9K1 5% Et5 E3 Rohs Compliant Vishay - 49P1712 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 9K1 5% Et5 E3 Rohs Compliant Vishay
49P1712
D12/crcw0805 200 9K1 5% Et5 E3 Rohs Compliant Vishay 49P1712
D12/CRCW0805 200 9K1 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 9K1 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08059K10JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08059K10JNEB
Chip Resistor - Surface Mount CRCW08059K10JNEB
RES SMD 9.1K OHM 5% 1/8W 0805

RES SMD 9.1K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08059K10JNEB-ND 49P1712 CRCW08059K10JNEB
Product Name Chip Resistor - Surface Mount D12/crcw0805 200 9K1 5% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details