Vishay Precision Group RES 9.09K OHM 1/8W 1% 0805 SMD CRCW08059K09FKTA

Description
RES 9.09Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 9.09Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/8W 1% 0805 SMD - CRCW08059K09FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/8W 1% 0805 SMD
CRCW08059K09FKTA
RES 9.09K OHM 1/8W 1% 0805 SMD CRCW08059K09FKTA
RES 9.09Kohm 1/8W 1% 0805 SMD

RES 9.09Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08059K09FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08059K09FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08059K09FKTATR-ND
9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08059K09FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08059K09FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08059K09FKTACT-ND
RES SMD 9.09K OHM 1% 1/8W 0805

RES SMD 9.09K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08059K09FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08059K09FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08059K09FKTADKR-ND
RES SMD 9.09K OHM 1% 1/8W 0805

RES SMD 9.09K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 08J5729 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
08J5729
Thick Film Chip Resistor; Resistance Vishay 08J5729
Thick Film Chip Resistor; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08059K09FKTA 541-CRCW08059K09FKTATR-ND 08J5729
Product Name RES 9.09K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 9090 ohms 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details