Vishay Precision Group Thick Film Resistors - SMD 1/8watt 9.09Kohms 1% 100ppm CRCW08059K09FKEA

Description
Thick Film Resistors - SMD 1/8watt 9.09Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 9.09Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 9.09Kohms 1% 100ppm - CRCW08059K09FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 9.09Kohms 1% 100ppm
CRCW08059K09FKEA
Thick Film Resistors - SMD 1/8watt 9.09Kohms 1% 100ppm CRCW08059K09FKEA
Thick Film Resistors - SMD 1/8watt 9.09Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 9.09Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-9.09KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09KCDKR-ND
Chip Resistor - Surface Mount 541-9.09KCDKR-ND
9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09KCTR-ND
Chip Resistor - Surface Mount 541-9.09KCTR-ND
9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09KCCT-ND
Chip Resistor - Surface Mount 541-9.09KCCT-ND
9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791752
Surface Mount Resistors 6791752
Vishay CRCW08059K09FKEA

Vishay CRCW08059K09FKEA

Supplier's Site
Surface Mount Resistors - 6791752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791752P
Surface Mount Resistors 6791752P
Vishay CRCW08059K09FKEA

Vishay CRCW08059K09FKEA

Supplier's Site
Surface Mount Resistors - 1694788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694788
Surface Mount Resistors 1694788
Vishay CRCW08059K09FKEA

Vishay CRCW08059K09FKEA

Supplier's Site
Res, Thick Film, 9K09, 1%, 0.125W, 0805; Resistance Vishay - 53K0525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K09, 1%, 0.125W, 0805; Resistance Vishay
53K0525
Res, Thick Film, 9K09, 1%, 0.125W, 0805; Resistance Vishay 53K0525
RES, THICK FILM, 9K09, 1%, 0.125W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K09, 1%, 0.125W, 0805; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 53K0526 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
53K0526
Thick Film Chip Resistor, Full Reel; Resistance Vishay 53K0526
Thick Film Chip Resistor, FULL REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
RES SMD 9.09K OHM 1% 1/8W 0805 - 873-CRCW08059K09FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 9.09K OHM 1% 1/8W 0805
873-CRCW08059K09FKEA
RES SMD 9.09K OHM 1% 1/8W 0805 873-CRCW08059K09FKEA
RES SMD 9.09K OHM 1% 1/8W 0805

RES SMD 9.09K OHM 1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08059K09FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08059K09FKEA
Resistors - Chip Resistor - Surface Mount CRCW08059K09FKEA
RES SMD 9.09K OHM 1% 1/8W 0805

RES SMD 9.09K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08059K09FKEA 541-9.09KCDKR-ND 6791752 6791752P 53K0525 53K0526 873-CRCW08059K09FKEA CRCW08059K09FKEA
Product Name Thick Film Resistors - SMD 1/8watt 9.09Kohms 1% 100ppm Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 9K09, 1%, 0.125W, 0805; Resistance Vishay Thick Film Chip Resistor, Full Reel; Resistance Vishay RES SMD 9.09K OHM 1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 (2012 Metric)
Resistance Range 9090 ohms 9090 ohms 9090 ohms 9090 ohms 9090 ohms 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details