The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 27W4822, features a resistance value of 9.09 kΩ with a tolerance of 1%. It has a rated power dissipation of 125 mW and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for use in automotive applications due to its AEC-Q200 qualification. It is packaged with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor operates within a temperature range of -55 °C to +155 °C, making it versatile for various environmental conditions.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.09 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27W4822 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Configuration | Single Resistor |