Vishay Precision Group Chip Resistor - Surface Mount CRCW080597R6FKTA

Description
97.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
97.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080597R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080597R6FKTA-ND
Chip Resistor - Surface Mount CRCW080597R6FKTA-ND
97.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:97.6ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080597R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:97.6ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080597R6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:97.6ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080597R6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:97.6ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:97.6ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5397 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5397
Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5397
RES, THICK FILM, 97R6, 1%, 0.125W, 0805, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 97R6, 1%, 0.125W, 0805, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 97.6 Ohm, 125Mw, 1%; Resistance Vishay - 36C9801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 97.6 Ohm, 125Mw, 1%; Resistance Vishay
36C9801
Resistor, Thick Film, 97.6 Ohm, 125Mw, 1%; Resistance Vishay 36C9801
RESISTOR, THICK FILM, 97.6 OHM, 125mW, 1%; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 97.6 OHM, 125mW, 1%; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080597R6FKTA-ND CRCW080597R6FKTA 07J5397
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:97.6ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers