Vishay Precision Group Thick Film Resistors - SMD 1/8watt 97.6ohms 1% 100ppm CRCW080597R6FKEA

Description
Thick Film Resistors - SMD 1/8watt 97.6ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 97.6ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 97.6ohms 1% 100ppm - CRCW080597R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 97.6ohms 1% 100ppm
CRCW080597R6FKEA
Thick Film Resistors - SMD 1/8watt 97.6ohms 1% 100ppm CRCW080597R6FKEA
Thick Film Resistors - SMD 1/8watt 97.6ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 97.6ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-97.6CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6CDKR-ND
Chip Resistor - Surface Mount 541-97.6CDKR-ND
97.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-97.6CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6CTR-ND
Chip Resistor - Surface Mount 541-97.6CTR-ND
97.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-97.6CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6CCT-ND
Chip Resistor - Surface Mount 541-97.6CCT-ND
97.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080597R6FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080597R6FKEA
Resistors - Chip Resistor - Surface Mount CRCW080597R6FKEA
RES SMD 97.6 OHM 1% 1/8W 0805

RES SMD 97.6 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4714
Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4714
RES, THICK FILM, 97R6, 1%, 0.125W, 0805, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 97R6, 1%, 0.125W, 0805, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 97R6, 1%, 0.125W, 0805; Resistance Vishay - 53K0564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97R6, 1%, 0.125W, 0805; Resistance Vishay
53K0564
Res, Thick Film, 97R6, 1%, 0.125W, 0805; Resistance Vishay 53K0564
RES, THICK FILM, 97R6, 1%, 0.125W, 0805; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, THICK FILM, 97R6, 1%, 0.125W, 0805; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080597R6FKEA 541-97.6CDKR-ND CRCW080597R6FKEA 42K4714 53K0564
Product Name Thick Film Resistors - SMD 1/8watt 97.6ohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 97R6, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details