Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:97.6kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW080597K6FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:97.6kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:97.6kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:97.6kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW080597K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:97.6kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW080597K6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:97.6kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW080597K6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:97.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:97.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW080597K6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080597K6FKTA-ND
Chip Resistor - Surface Mount CRCW080597K6FKTA-ND
97.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 97.6Kohm, 125Mw, 1%; Resistance Vishay - 07J5400 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 97.6Kohm, 125Mw, 1%; Resistance Vishay
07J5400
Resistor, Thick Film, 97.6Kohm, 125Mw, 1%; Resistance Vishay 07J5400
RESISTOR, THICK FILM, 97.6KOHM, 125mW, 1%; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 97.6KOHM, 125mW, 1%; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 97K6, 1%, 0.125W, 0805; Resistance Vishay - 22C6623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97K6, 1%, 0.125W, 0805; Resistance Vishay
22C6623
Res, Thick Film, 97K6, 1%, 0.125W, 0805; Resistance Vishay 22C6623
RES, THICK FILM, 97K6, 1%, 0.125W, 0805; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 97K6, 1%, 0.125W, 0805; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080597K6FKTA CRCW080597K6FKTA-ND 07J5400
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:97.6kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Resistor, Thick Film, 97.6Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details