Vishay Precision Group Chip Resistor - Surface Mount CRCW080597K6FKEB

Description
97.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
97.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080597K6FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080597K6FKEB-ND
Chip Resistor - Surface Mount CRCW080597K6FKEB-ND
97.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080597K6FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080597K6FKEB
Chip Resistor - Surface Mount CRCW080597K6FKEB
RES SMD 97.6K OHM 1% 1/8W 0805

RES SMD 97.6K OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 100 97K6 1% Et5 E3 Rohs Compliant Vishay - 49P1771 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 97K6 1% Et5 E3 Rohs Compliant Vishay
49P1771
D12/crcw0805 100 97K6 1% Et5 E3 Rohs Compliant Vishay 49P1771
D12/CRCW0805 100 97K6 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 97K6 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW080597K6FKEB-ND CRCW080597K6FKEB 49P1771
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 100 97K6 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details