Vishay Precision Group Chip Resistor - Surface Mount CRCW0805976KFKEA

Description
976 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
976 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-976KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976KCTR-ND
Chip Resistor - Surface Mount 541-976KCTR-ND
976 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

976 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976KCDKR-ND
Chip Resistor - Surface Mount 541-976KCDKR-ND
976 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

976 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976KCCT-ND
Chip Resistor - Surface Mount 541-976KCCT-ND
976 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

976 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:976kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805976KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:976kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805976KFKEA
Thick Film ResistorSeries:CRCW; Resistance:976kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805976KFKEA
Thick Film ResistorSeries:CRCW; Resistance:976kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:976kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 976K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4715
Res, Thick Film, 976K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4715
RES, THICK FILM, 976K, 1%, 0.125W, 0805, REEL; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 976K, 1%, 0.125W, 0805, REEL; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 976K, 1%, 0.125W, 0805; Resistance Vishay - 51P0471 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976K, 1%, 0.125W, 0805; Resistance Vishay
51P0471
Res, Thick Film, 976K, 1%, 0.125W, 0805; Resistance Vishay 51P0471
RES, THICK FILM, 976k, 1%, 0.125W, 0805; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 976k, 1%, 0.125W, 0805; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-976KCTR-ND CRCW0805976KFKEA 42K4715
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:976kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 976K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details