Vishay Intertechnology, Inc. CRCW080595R3FKTA CRCW080595R3FKTA

Description
CRCW080595R3FKTA
Request a Quote Datasheet
Description
CRCW080595R3FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080595R3FKTA - CRCW080595R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080595R3FKTA
CRCW080595R3FKTA
CRCW080595R3FKTA CRCW080595R3FKTA
CRCW080595R3FKTA

CRCW080595R3FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080595R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080595R3FKTA-ND
Chip Resistor - Surface Mount CRCW080595R3FKTA-ND
95.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 95.3 Ohm, 125Mw, 1%; Resistance Vishay - 07J5391 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 95.3 Ohm, 125Mw, 1%; Resistance Vishay
07J5391
Resistor, Thick Film, 95.3 Ohm, 125Mw, 1%; Resistance Vishay 07J5391
RESISTOR, THICK FILM, 95.3 OHM, 125mW, 1%; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 95.3 OHM, 125mW, 1%; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080595R3FKTA CRCW080595R3FKTA-ND 07J5391
Product Name CRCW080595R3FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 95.3 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details