Vishay Precision Group Thick Film Resistors - SMD 1/8watt 953ohms 1% 100ppm CRCW0805953RFKTA

Description
Thick Film Resistors - SMD 1/8watt 953ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 953ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 953ohms 1% 100ppm - CRCW0805953RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 953ohms 1% 100ppm
CRCW0805953RFKTA
Thick Film Resistors - SMD 1/8watt 953ohms 1% 100ppm CRCW0805953RFKTA
Thick Film Resistors - SMD 1/8watt 953ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 953ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805953RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805953RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805953RFKTADKR-ND
RES SMD 953 OHM 1% 1/8W 0805

RES SMD 953 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805953RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805953RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805953RFKTACT-ND
RES SMD 953 OHM 1% 1/8W 0805

RES SMD 953 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805953RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805953RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805953RFKTATR-ND
953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 953 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 953 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5392
Resistor, Thick Film, 953 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5392
RESISTOR, THICK FILM, 953 OHM, 125mW, 1%, FULL REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 953 OHM, 125mW, 1%, FULL REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 953R, 1%, 0.125W, 0805; Resistance Vishay - 36C9796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953R, 1%, 0.125W, 0805; Resistance Vishay
36C9796
Res, Thick Film, 953R, 1%, 0.125W, 0805; Resistance Vishay 36C9796
RES, THICK FILM, 953R, 1%, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 953R, 1%, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805953RFKTA 541-CRCW0805953RFKTADKR-ND 07J5392 36C9796
Product Name Thick Film Resistors - SMD 1/8watt 953ohms 1% 100ppm Chip Resistor - Surface Mount Resistor, Thick Film, 953 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay Res, Thick Film, 953R, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 953 ohms 953 ohms 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details