Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:953ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805953RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:953ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:953ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:953ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805953RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:953ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805953RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:953ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805953RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:953ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:953ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-953CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-953CCT-ND
Chip Resistor - Surface Mount 541-953CCT-ND
953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-953CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-953CTR-ND
Chip Resistor - Surface Mount 541-953CTR-ND
953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-953CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-953CDKR-ND
Chip Resistor - Surface Mount 541-953CDKR-ND
953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 953R, 1%, 0.125W, 0805; Resistance Vishay - 53K0562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953R, 1%, 0.125W, 0805; Resistance Vishay
53K0562
Res, Thick Film, 953R, 1%, 0.125W, 0805; Resistance Vishay 53K0562
RES, THICK FILM, 953R, 1%, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 953R, 1%, 0.125W, 0805; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 953R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4712 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4712
Res, Thick Film, 953R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4712
RES, THICK FILM, 953R, 1%, 0.125W, 0805, REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 953R, 1%, 0.125W, 0805, REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805953RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805953RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805953RFKEA
RES SMD 953 OHM 1% 1/8W 0805

RES SMD 953 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805953RFKEA 541-953CCT-ND 53K0562 42K4712 CRCW0805953RFKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:953ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 953R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 953R, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 953 ohms 953 ohms 953 ohms 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details