Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805953KFKTA

Description
953 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
953 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805953KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805953KFKTA-ND
Chip Resistor - Surface Mount CRCW0805953KFKTA-ND
953 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

953 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 953Kohms 1% 100ppm - CRCW0805953KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 953Kohms 1% 100ppm
CRCW0805953KFKTA
Thick Film Resistors - SMD 1/8watt 953Kohms 1% 100ppm CRCW0805953KFKTA
Thick Film Resistors - SMD 1/8watt 953Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 953Kohms 1% 100ppm

Supplier's Site
Resistor, Thick Film, 953Kohm, 125Mw, 1%; Resistance Vishay - 07J5395 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 953Kohm, 125Mw, 1%; Resistance Vishay
07J5395
Resistor, Thick Film, 953Kohm, 125Mw, 1%; Resistance Vishay 07J5395
RESISTOR, THICK FILM, 953KOHM, 125mW, 1%; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 953KOHM, 125mW, 1%; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805953KFKTA-ND CRCW0805953KFKTA 07J5395
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 953Kohms 1% 100ppm Resistor, Thick Film, 953Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details