VISHAY INTERTECHNOLOGY, INC.
CRCW08059531FB02 -- 9.53K 1% 1/10W SMT-0805
Vishay Intertechnology, Inc.
9.53K 1% 1/10W SMT-0805
CRCW08059531FB02
Description
9.53K 1% 1/10W SMT-0805
Request a Quote
Email Supplier
Description
9.53K 1% 1/10W SMT-0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08059531FB02 |
|
Product Name
|
9.53K 1% 1/10W SMT-0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
2.2 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details