Vishay Precision Group Chip Resistor - Surface Mount CRCW080593R1FKTA

Description
93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080593R1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080593R1FKTA-ND
Chip Resistor - Surface Mount CRCW080593R1FKTA-ND
93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

93.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 93.1 OHM 1/8W 1% 0805 SMD - CRCW080593R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/8W 1% 0805 SMD
CRCW080593R1FKTA
RES 93.1 OHM 1/8W 1% 0805 SMD CRCW080593R1FKTA
RES 93.1ohm 1/8W 1% 0805 SMD

RES 93.1ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 93R1, 1%, 0.125W, 0805; Resistance Vishay - 36C9790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 0.125W, 0805; Resistance Vishay
36C9790
Res, Thick Film, 93R1, 1%, 0.125W, 0805; Resistance Vishay 36C9790
RES, THICK FILM, 93R1, 1%, 0.125W, 0805; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 93R1, 1%, 0.125W, 0805; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 93.1 Ohm, 125Mw, 1%; Resistance Vishay - 07J5385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 93.1 Ohm, 125Mw, 1%; Resistance Vishay
07J5385
Resistor, Thick Film, 93.1 Ohm, 125Mw, 1%; Resistance Vishay 07J5385
RESISTOR, THICK FILM, 93.1 OHM, 125mW, 1%; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 93.1 OHM, 125mW, 1%; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080593R1FKTA-ND CRCW080593R1FKTA 36C9790
Product Name Chip Resistor - Surface Mount RES 93.1 OHM 1/8W 1% 0805 SMD Res, Thick Film, 93R1, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers