Vishay Precision Group Chip Resistor - Surface Mount CRCW080593K1FKEA

Description
93.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
93.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-93.1KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1KCTR-ND
Chip Resistor - Surface Mount 541-93.1KCTR-ND
93.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

93.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-93.1KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1KCCT-ND
Chip Resistor - Surface Mount 541-93.1KCCT-ND
93.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

93.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-93.1KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1KCDKR-ND
Chip Resistor - Surface Mount 541-93.1KCDKR-ND
93.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

93.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 93.1Kohms 1% 100ppm - CRCW080593K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 93.1Kohms 1% 100ppm
CRCW080593K1FKEA
Thick Film Resistors - SMD 1/8watt 93.1Kohms 1% 100ppm CRCW080593K1FKEA
Thick Film Resistors - SMD 1/8watt 93.1Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 93.1Kohms 1% 100ppm

Supplier's Site
Res, Thick Film, 93K1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4708
Res, Thick Film, 93K1, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4708
RES, THICK FILM, 93K1, 1%, 0.125W, 0805, REEL; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 93K1, 1%, 0.125W, 0805, REEL; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 93K1, 1%, 0.125W, 0805; Resistance Vishay - 53K0552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93K1, 1%, 0.125W, 0805; Resistance Vishay
53K0552
Res, Thick Film, 93K1, 1%, 0.125W, 0805; Resistance Vishay 53K0552
RES, THICK FILM, 93K1, 1%, 0.125W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 93K1, 1%, 0.125W, 0805; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-93.1KCTR-ND CRCW080593K1FKEA 42K4708
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 93.1Kohms 1% 100ppm Res, Thick Film, 93K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details