Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805931RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4839 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4839
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4839
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4839
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details