Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805931RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805931RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805931RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805931RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-931CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931CCT-ND
Chip Resistor - Surface Mount 541-931CCT-ND
931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-931CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931CTR-ND
Chip Resistor - Surface Mount 541-931CTR-ND
931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-931CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931CDKR-ND
Chip Resistor - Surface Mount 541-931CDKR-ND
931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

931 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 931R, 1%, 0.125W, 0805; Resistance Vishay - 53K0556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 931R, 1%, 0.125W, 0805; Resistance Vishay
53K0556
Res, Thick Film, 931R, 1%, 0.125W, 0805; Resistance Vishay 53K0556
RES, THICK FILM, 931R, 1%, 0.125W, 0805; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 931R, 1%, 0.125W, 0805; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 931R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0557 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 931R, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0557
Res, Thick Film, 931R, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0557
RES, THICK FILM, 931R, 1%, 0.125W, 0805, REEL; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 931R, 1%, 0.125W, 0805, REEL; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805931RFKEA 541-931CCT-ND 53K0556 53K0557
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:931ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 931R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 931R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 931 ohms 931 ohms 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details