Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805931KFKTA

Description
931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805931KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805931KFKTA-ND
Chip Resistor - Surface Mount CRCW0805931KFKTA-ND
931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805931KFKTA - CRCW0805931KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805931KFKTA
CRCW0805931KFKTA
CRCW0805931KFKTA CRCW0805931KFKTA
CRCW0805931KFKTA

CRCW0805931KFKTA

Supplier's Site
Resistor, Thick Film, 931Kohm, 125Mw, 1%; Resistance Vishay - 07J5389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 931Kohm, 125Mw, 1%; Resistance Vishay
07J5389
Resistor, Thick Film, 931Kohm, 125Mw, 1%; Resistance Vishay 07J5389
RESISTOR, THICK FILM, 931KOHM, 125mW, 1%; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 931KOHM, 125mW, 1%; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805931KFKTA-ND CRCW0805931KFKTA 07J5389
Product Name Chip Resistor - Surface Mount CRCW0805931KFKTA Resistor, Thick Film, 931Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details