Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805931KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W4095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W4095
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W4095
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4095
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details