Vishay Precision Group CRCW0805931KFKEA CRCW0805931KFKEA

Description
CRCW0805931KFKEA
Request a Quote Datasheet
Description
CRCW0805931KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805931KFKEA - CRCW0805931KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805931KFKEA
CRCW0805931KFKEA
CRCW0805931KFKEA CRCW0805931KFKEA
CRCW0805931KFKEA

CRCW0805931KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-931KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931KCTR-ND
Chip Resistor - Surface Mount 541-931KCTR-ND
931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-931KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931KCDKR-ND
Chip Resistor - Surface Mount 541-931KCDKR-ND
931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-931KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931KCCT-ND
Chip Resistor - Surface Mount 541-931KCCT-ND
931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

931 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805931KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805931KFKEA
Chip Resistor - Surface Mount CRCW0805931KFKEA
RES SMD 931K OHM 1% 1/8W 0805

RES SMD 931K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 931K, 1%, 0.125W, 0805; Resistance Vishay - 53K0555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 931K, 1%, 0.125W, 0805; Resistance Vishay
53K0555
Res, Thick Film, 931K, 1%, 0.125W, 0805; Resistance Vishay 53K0555
RES, THICK FILM, 931K, 1%, 0.125W, 0805; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, THICK FILM, 931K, 1%, 0.125W, 0805; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 931K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4709 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 931K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4709
Res, Thick Film, 931K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4709
RES, THICK FILM, 931K, 1%, 0.125W, 0805, REEL; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 931K, 1%, 0.125W, 0805, REEL; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0805931KFKEA 541-931KCTR-ND CRCW0805931KFKEA 53K0555 42K4709
Product Name CRCW0805931KFKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 931K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 931K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details