Vishay Intertechnology, Inc. RES 91 OHM .33W 5% 0805 SMD CRCW080591R0JNEAHP

Description
RES 91ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 91ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM .33W 5% 0805 SMD - CRCW080591R0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM .33W 5% 0805 SMD
CRCW080591R0JNEAHP
RES 91 OHM .33W 5% 0805 SMD CRCW080591R0JNEAHP
RES 91ohm .33W 5% 0805 SMD

RES 91ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080591R0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080591R0JNEAHP-ND
Chip Resistor - Surface Mount CRCW080591R0JNEAHP-ND
91 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

91 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080591R0JNEAHP CRCW080591R0JNEAHP-ND
Product Name RES 91 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 91 ohms 91 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details